Advantech Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11B00D-CE

Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-424-11B00D-CE - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
POC-424-11B00D-CE
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11B00D-CE
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications

  • 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor
  • 23.8" full HD display with multi-touch P-CAP control
  • M.2 expansion slots for integrating add-on modules
  • Fanless design with upgrade IP54-rated protection for superior hygiene and infection control
  • Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera
  • Equipping battery packs enhances its suitability for medical cart mobility
  • Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime
  • Available for adding an additional backup battery for non-stop power during battery swapping
  • Isolated I/O ports are supported
Buy Now Datasheet
Industrial PCs - 2084-POC-424-11B00D-CE-ND - DigiKey
Thief River Falls, MN, United States
"POC 4,23.8"",I5,8G,256G, WIFI,IPX1"

"POC 4,23.8"",I5,8G,256G,WIFI,IPX1"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number POC-424-11B00D-CE 2084-POC-424-11B00D-CE-ND
Product Name Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications Industrial PCs
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

15.6” Narrow bezel POS system with Aesthetic yet durable unibody - USC-365HP-SCL30 - Advantech
Specs
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10 IoT Enterprise
View Details
15.6
Specs
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10/11, Linux
View Details