Rochester Electronics Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| ILC6390 - Switching Regulator, 0.4A, PDSO5 | |
| Switching Regulator, 0.8A, PQCC20 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PQCC16 | |
| Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 880kHz Switching Freq-Max, MOS, PQCC24 | |
| Switching Regulator, Current-mode, 11.5A, 4500kHz Switching Freq-Max, PQCC20 | |
| Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, BICMOS, PDSO8 | |
| Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 1A, 345kHz Switching Freq-Max, CMOS, PDSO8 | |
| Switching Regulator, Current-mode, 2.6A, 1750kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 2.6A, 1750kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 2.9A, 1150kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 2.9A, 2300kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 4A, 1150kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 4A, 1200kHz Switching Freq-Max, PQCC16 | |
| Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5 | |
| Switching Regulator, Voltage-mode, 0.4A, 50kHz Switching Freq-Max, CMOS, PDSO6 | |
| Switching Regulator, Voltage-mode, 1.2A, 1600kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 200kHz Switching Freq-Max, PQCC16 | |
| Switching Regulator, Voltage-mode, 2A, 550kHz Switching Freq-Max, PDSO12 | |
| Switching Regulator, Voltage-mode, 4.8A, 725kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator |
| << Prev | Next >> |