Switching Regulator, Current-mode, 1A, 345kHz Switching Freq-Max, CMOS, PDSO8
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068813-ILC6383CIR33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 3.8V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3.3V 1A 8MSOP
IC REG BOOST 3.3V 1A 8MSOP
IC REG BOOST 3.3V 1A SYNC 8MSOP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ILC6383CIR33X | ILC6383CIR33X-ND | 068813-ILC6383CIR33X | ILC6383CIR33X | ILC6383CIR33X | ILC6383CIR33X | 598-ILC6383CIR33X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ILC6383CIR33X | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 3.3V 1A SYNC 8MSOP | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Obsolete | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification |