onsemi Voltage Regulators - DC DC Switching Regulators ILC6390CM-33

Description
Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5
Request a Quote
Description
Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILC6390CM-33 is a boost converter designed for applications requiring a fixed output voltage of 3.3V and a maximum output current of 50mA. It utilizes Pulse Frequency Modulation (PFM) to achieve high efficiency, with a typical conversion efficiency of up to 85% at 5V output. The device operates with a low start-up voltage of 900mV and features automatic load sensing to optimize duty cycles between 55% and 75%, enhancing efficiency across varying load conditions. This regulator requires only three external components for complete circuit implementation, making it suitable for compact designs. It is housed in a SOT-89 package, which is advantageous for space-constrained applications. The ILC6390CM-33 also includes a shutdown feature that reduces supply current to a minimal 0.5µA, contributing to power savings in battery-operated devices. The device is rated for operation within a temperature range of -30°C to +80°C and can handle input voltages up to 12V. It is applicable in various portable electronic devices such as cellular phones, cameras, and PDAs.

Datasheet Summary
Powered by GS/AI

The ILC6390CM-33 is a boost converter designed for applications requiring a fixed output voltage of 3.3V and a maximum output current of 50mA. It utilizes Pulse Frequency Modulation (PFM) to achieve high efficiency, with a typical conversion efficiency of up to 85% at 5V output. The device operates with a low start-up voltage of 900mV and features automatic load sensing to optimize duty cycles between 55% and 75%, enhancing efficiency across varying load conditions. This regulator requires only three external components for complete circuit implementation, making it suitable for compact designs. It is housed in a SOT-89 package, which is advantageous for space-constrained applications. The ILC6390CM-33 also includes a shutdown feature that reduces supply current to a minimal 0.5µA, contributing to power savings in battery-operated devices. The device is rated for operation within a temperature range of -30°C to +80°C and can handle input voltages up to 12V. It is applicable in various portable electronic devices such as cellular phones, cameras, and PDAs.

Suppliers

Company
Product
Description
Supplier Links
 - ILC6390CM-33 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ILC6390CM-33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ILC6390CM-33
Voltage Regulators - DC DC Switching Regulators ILC6390CM-33
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ILC6390CM-33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ILC6390CM-33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ILC6390CM-33
IC REG BOOST 3.3V 50MA SOT23-5

IC REG BOOST 3.3V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ILC6390CM-33 ILC6390CM-33 ILC6390CM-33
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; TSOP5/6 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Active Active
Output Voltage Type Fixed; Fixed
Output Voltage 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Voltage Controllers - 1896944 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details