ISL6406CB -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6406CB
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6406CB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
ISL6406CB |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
fsw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Configuration / Function
Buck
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; HTSSOP
View Details
8 suppliers