Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 874983-IR3883MTRPBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 16-PowerVFQFN
Package: Bulk
Package: 16-PowerVFQFN
Mounting: Surface Mount
Family Name: IR3883
Categories: Integrated Circuits (ICs)
Case / Package: 16-PQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IR3883 - INTEGRATED DC-DC POL CO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874983-IR3883MTRPBF | IR3883MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3883MTRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-PQFN (3x3) |