Manufacturer: Intersil
Win Source Part Number: 875788-ISL8104CRZ
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QFN (4x4)
Package: Bulk
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 7.6V ~ 15.4V
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SWITCHING CONTROLLER, VOLTAGE-MO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875788-ISL8104CRZ | ISL8104CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104CRZ | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 16-QFN (4x4) |