The ISL8016IR15Z is a synchronous buck regulator capable of delivering up to 6A of continuous output current from an input voltage range of 2.7V to 5.5V. It features an adjustable output voltage from 0.6V to VIN, making it versatile for various applications. The device incorporates internal MOSFETs with low ON-resistance to enhance efficiency, achieving up to 97% efficiency under optimal conditions. Key protective features include adjustable current limit, reverse current protection, pre-bias start capability, and over-temperature protection, ensuring robust operation. The regulator supports both discontinuous and forced continuous operation modes, allowing for flexibility in noise management and efficiency at light loads. The ISL8016IR15Z is packaged in a compact 20-lead 3x4 QFN format, which aids in thermal performance and minimizes the footprint on the PCB. It is suitable for applications such as DC/DC POL modules, microcontroller power supplies, and battery-powered devices.
The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.
Switching Regulator, Current-mode, 11.5A, 4500kHz Switching Freq-Max, PQCC20
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809631-ISL8016IR15Z
Packaging: Tube
Mounting Style: SMD
Current - Output: 6A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 525kHz ~ 3.9MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 1.5V
Synchronous Rectifier: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Part Number Series: ISL8016
Switching Voltage Regulators 6A 1 2V VOUT LW QUIESCENT CUR SYNC
IC REG BUCK 1.5V 6A 20QFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad
IC REG BUCK 1.5V 6A 20QFN
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8016IR15Z | ISL8016IR15Z | ISL8016IR15Z-ND | 809631-ISL8016IR15Z | ISL8016IR15Z | ISL8016IR15Z | ISL8016IR15Z | ISL8016IR15Z |
| Product Name | 6A Low Quiescent Current High Efficiency Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8016IR15Z | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; QFN | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | ||||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |