Switching Regulator, Voltage-mode, 0.4A, 207kHz Switching Freq-Max, PDSO5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA SOT-89-5/6
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ILC6390CP-33 | ILC6390CP-33 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; FL6 | SOT89; Other; SOT-89-5/6 |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 3.3 to ? volts |