Manufacturer: Intersil
Win Source Part Number: 875711-ISL6273IRZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 10-VFDFN Exposed Pad
Package: Bulk
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SWITCHING REGULATOR, CURRENT-MOD
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875711-ISL6273IRZ | ISL6273IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6273IRZ | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-DFN (3x3) |