Manufacturer: Intersil
Win Source Part Number: 875736-ISL6426CV
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875736-ISL6426CV | ISL6426CV |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6426CV | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |