Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, BICMOS, PDSO8
IC REG CTRLR MULT TOPOLOGY 8SOIC
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
SWITCHING REGULATOR
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6729IB-T | ISL6729IB-T | ISL6729IB-T | ISL6729IB-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | |
| Package Type | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Duty Cycle | 99 | 99 |