Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 16-VQFN Exposed Pad
Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PQCC16
Manufacturer: Intersil
Win Source Part Number: 777384-ISL6410AIRZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: ISL6410A
Output Voltage: 1.2V, 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP500K331A-TR; NCP1530DM30R2; NCP1530DM33R2G; NCP1530DM30R2G ;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC REG BUCK PROG 600MA 16QFN
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 16-VQFN Exposed Pad
IC REG BUCK PROG 600MA 16QFN
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6410AIRZ-TKTR-ND | ISL6410AIRZ-TK | 777384-ISL6410AIRZ-TK | ISL6410AIRZ-TK | ISL6410AIRZ-TK | ISL6410AIRZ-TK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6410AIRZ-TK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 16-VQFN Exposed Pad | Other; LCC16 | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 to ? volts |