Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 921144-ILC6390CM-33
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LIN SWITCHING VOLT MODE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921144-ILC6390CM-33 | ILC6390CM-33 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ILC6390CM-33 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |