The ISL6410, ISL6410A are synchronous current-mode PWM regulators designed to provide a total DC-DC solution for microcontrollers, microprocessors, CPLDs, FPGAs, core processors/BBP/MAC, and ASICs. The ISL6410 should be selected for applications using 3.3V ±10% as an input voltage and the ISL6410A in applications requiring 5.0V ±10%.brbr These synchronous current mode PWM regulators have integrated N- and P-Channel power MOSFETs and provide pre-set pin programmable outputs. Synchronous rectification with internal MOSFETs is used to achieve higher efficiency and a reduced external component count. The operating frequency of 750kHz typical allows the use of small inductor and capacitor values. The device can be synchronized to an external clock signal in the range of 500kHz to 1MHz. A power good signal "PG" is generated when the output voltage falls outside the regulation limits. Other features include overcurrent protection and thermal overload shutdown. The ISL6410, ISL6410A are available in an MSOP 10 lead package.
"Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PDSO10
Manufacturer: Intersil
Win Source Part Number: 777385-ISL6410AIUZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: ISL6410A
Output Voltage: 1.2V, 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RP500K331A-TR; NCP1530DM30R2; NCP1530DM33R2G; NCP1530DM30R2G ;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Switching Voltage Regulators SYNC BUCK PWMG FOR 5 V INPUT
IC REG BUCK PROG 600MA 10MSOP
IC REG BUCK PROG 600MA 10MSOP
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6410AIUZ-TK | ISL6410AIUZ-TKTR-ND | ISL6410AIUZ-TK | 777385-ISL6410AIUZ-TK | ISL6410AIUZ-TK | ISL6410AIUZ-TK | ISL6410AIUZ-TK | ISL6410AIUZ-TK | ISL6410AIUZ-TK |
| Product Name | Single Synchronous Buck Regulator with Integrated FET for WLAN Chipsets | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6410AIUZ-TK | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||||
| Package Type | Other; SOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; TSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 to ? volts | 1.2 to ? volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |