ISL6439CR -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6439CR
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6439CR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
ISL6439CR |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Output Voltage Type
Adjustable / Variable
Package Type
Other; 20-Pin QFN
View Details
4 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; Tape & Reel (TR)
fsw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
VIN
24 volts
fsw
1 kHz
View Details