Manufacturer: Intersil
Win Source Part Number: 875737-ISL6439AIB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 3.63V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875737-ISL6439AIB | ISL6439AIB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6439AIB | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 14-SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |