Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, BICMOS, PDSO8
IC REG CTRLR MULT TOPOLOGY 8MSOP
SWITCHING REGULATOR
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6729IU | ISL6729IU | ISL6729IU | ISL6729IU |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | |
| Package Type | SSOP; Other; TSSOP8 | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| Duty Cycle | 99 | 99 |