Manufacturer: Intersil
Win Source Part Number: 070011-ISL6410AIU-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V, 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG BCK PROG 0.6A SYNC 10MSOP Product overview: ISL6410AIU-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL6410AIU-TK can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 1.3A, 860kHz Switching Freq-Max, CMOS, PDSO10
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK PROG 600MA 10MSOP
IC REG BUCK PROG 600MA 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070011-ISL6410AIU-TK | 739-ISL6410AIU-TK | ISL6410AIU-TK | ISL6410AIU-TK | ISL6410AIU-TK | ISL6410AIU-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6410AIU-TK | 0.6A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Programmable | Fixed | Fixed; Programmable | |||
| Package Type | Other; 10-MSOP | Other; MSOP | SSOP; Other; TSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |