ILC6381AP-33 -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ILC6381AP-33
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators
ILC6381AP-33
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
ILC6381AP-33 |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Regulators |
|
IOUT
|
0.1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Fixed
IOUT
1.2 amps
fsw
120 kHz
View Details
Package Type
Other; Sip
Efficiency
89 to 95 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
Other; Tape & Reel (TR)
View Details
3 suppliers