IC REG PWM 0.6A DUAL LDO 24-QFN Product overview: ISL6455AIRZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 0.6A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.6A, QFN, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6455AIRZ can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 1.3A, 880kHz Switching Freq-Max, MOS, PQCC24
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812221-ISL6455AIRZ
Mounting Style: SMD
Applications: Converter, FPGA
Voltage - Output: 0.8V ~ 3.3V
Voltage - Input: 4.2V ~ 5.5V
Number of Outputs: 3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Part Number Series: ISL6455
SWITCHING REGULATOR
IC REG CONV FPGA 3OUT 24QFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6455AIRZ | ISL6455AIRZ | 812221-ISL6455AIRZ | ISL6455AIRZ | ISL6455AIRZ |
| Product Name | Dual 0.6A QFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6455AIRZ | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; QFN | Other; LCC24 | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Output Voltage | 3.3 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |