The ecoFIT Ball valve type 546 pro with butt fusion spigots is a plastic ball valve made of ABS/PE, designed for PE100 SDR11 metric piping systems. It features a PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever for DN sizes up to 50. This 75 mm bore variant has a pressure rating of 10 bar, a kv-value of 5000 l/min at Δp=1 bar, and weighs 3.900 kg. Dimensions include D=166 mm, H=150 mm, H1=85 mm, and L=387 mm, with M8 mounting threads. It is compatible with the first-generation type 546 valve dimensions.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800015143 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; ABS |
| Valve Size | 4.88 inch (124.00 mm) |