Diaphragm valve for water use only, with fail-safe-to-close (FC) function and solvent cement unions, in PVC-U material with EPDM diaphragm, 50 mm nominal bore, 16 bar pressure rating, and kv-value of 1263 l/min at Δp=1 bar. Overall length is 222 mm, with M8 thread and 19 mm lift. Rotating air connection at 90° intervals and one housing nut replace four screws for easier installation.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800053105 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.09 inch (180.00 mm) |