ABS venting and bleed valve with butt fusion spigots for PE100 SDR11 metric piping, designed for easy installation and removal with a compact installation length. The valve has a nominal diameter of 75 mm, a pressure rating of 16 bar, and uses an EPDM seal (code 063). The protection cap is made of POM, and the floater is made of PP-H. Installation length is 334 mm, with total length 166 mm and flange thickness 136 mm.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800063444 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |