Ball valve type 546 Pro PVC-U with electrical position feedback, featuring a double sensor with red and green LEDs for open/close indication, PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever. The part is compatible with the 546 (1st Generation) in Z-dimension, valve end, and union nut. It is rated for a maximum pressure of 16 bar and has a kv-value of 71 l/min at Δp=1 bar. The valve body is made of PVC-U, and the physical dimensions are d=16 mm, D=50 mm, H=93 mm, and L=92 mm. Weight is 0.200 kg.
With electrical position feedback
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800063762 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |