Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 800049769

Description
FC (Fail safe to close) Unions with solvent cement sockets metric
Request a Quote
Description
FC (Fail safe to close) Unions with solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIASTAR Sixteen PVC-U diaphragm valve with fail-safe to close function and solvent cement unions is designed for water use only. This model features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals for simplified installation. It has a maximum operating pressure of 16 bar and a kv-value of 759 l/min at Δp=1 bar. The valve is constructed with PTFE/EPDM components and has a weight of 4.880 kg. It includes metric solvent cement sockets with a nominal bore size of 32 mm and overall dimensions H=196 mm and L=192 mm.

Datasheet Summary
Powered by GS/AI

The DIASTAR Sixteen PVC-U diaphragm valve with fail-safe to close function and solvent cement unions is designed for water use only. This model features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals for simplified installation. It has a maximum operating pressure of 16 bar and a kv-value of 759 l/min at Δp=1 bar. The valve is constructed with PTFE/EPDM components and has a weight of 4.880 kg. It includes metric solvent cement sockets with a nominal bore size of 32 mm and overall dimensions H=196 mm and L=192 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 800049769 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
800049769
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 800049769
FC (Fail safe to close) Unions with solvent cement sockets metric

FC (Fail safe to close) Unions with solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 800049769
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624716 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546720 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624813 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details