INSTAFLEX Ball valve type 546 Pro PP, socket fusion / PB-flange adaptor for potable water installations, with a 32 mm nominal bore, 16 bar pressure rating, and EPDM seal code 760 000, housed in a body weighing 0.446 kg and measuring 137 mm in length with a 47 mm mounting dimension.
Socket fusion / PB-flange adaptor
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 760000340 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |