The 800053103 is a diaphragm valve in the DIASTAR Sixteen PVC-U series, designed for water use with fail-safe-to-close (FC) operation and solvent cement socket unions. It has a nominal diameter of 32 mm, a pressure rating of 16 bar, and a kv-value of 481 l/min at Δp=1 bar. The valve features a single housing nut, a rotating air connection at 90° intervals, and a short overall length for easy installation. Its body is constructed of PVC-U with an EPDM diaphragm, weighs 3.230 kg, and has a lift of 13 mm. The valve is suitable for metric pipe connections and has an internal bore matching a 1-inch pipe.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800053103 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |