Techsil Limited Hoenle LED Powerline LC Strip Flood Lamp HOLA10030

Description
The LED Powerline LC is a high power flood lamp available in customized lengths up to 2100 x 10mm. It offers a high intensity of up to 20,000 mW/cm2 and has external control so can easily be integrated into fully automatic product lines. The LED Powerline LC is water cooled so makes an ideal option for clean room applications, there is no fan required for cooling. The LED Powerline LC is available in a range of wavelengths: 365nm 385nm 395nm 405nm
Datasheet
Description
The LED Powerline LC is a high power flood lamp available in customized lengths up to 2100 x 10mm. It offers a high intensity of up to 20,000 mW/cm2 and has external control so can easily be integrated into fully automatic product lines. The LED Powerline LC is water cooled so makes an ideal option for clean room applications, there is no fan required for cooling. The LED Powerline LC is available in a range of wavelengths: 365nm 385nm 395nm 405nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle LED Powerline LC Strip Flood Lamp - HOLA10030 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle LED Powerline LC Strip Flood Lamp
HOLA10030
Hoenle LED Powerline LC Strip Flood Lamp HOLA10030
The LED Powerline LC is a high power flood lamp available in customized lengths up to 2100 x 10mm. It offers a high intensity of up to 20,000 mW/cm2 and has external control so can easily be integrated into fully automatic product lines. The LED Powerline LC is water cooled so makes an ideal option for clean room applications, there is no fan required for cooling. The LED Powerline LC is available in a range of wavelengths: 365nm 385nm 395nm 405nm

The LED Powerline LC is a high power flood lamp available in customized lengths up to 2100 x 10mm. It offers a high intensity of up to 20,000 mW/cm2 and has external control so can easily be integrated into fully automatic product lines.

The LED Powerline LC is water cooled so makes an ideal option for clean room applications, there is no fan required for cooling.

The LED Powerline LC is available in a range of wavelengths:

  • 365nm
  • 385nm
  • 395nm
  • 405nm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10030
Product Name Hoenle LED Powerline LC Strip Flood Lamp
Type Flood; Process or Water Line Mounted (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

UV Spot Curing System for Adhesives - OmniCure S1500 - Excelitas Technologies Corp.
Specs
Type Spot / Wand
Spectral Range Standard: 320-500 nm; Optional: 250-450 nm*, 365 nm, 320-390 nm, 400-500 nm
Power 200 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details
Light-Curing Equipment, Flood Curing Systems, ECE 5000 -  - Dymax
Specs
Type Flood
Intensity 225 mW/cm²
Length 5.0 inch (127 mm)
View Details