Techsil Limited Hoenle Bluepoint 4 Standard UV Spot Lamp HOLA10002

Description
The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to be realized especially in fully automated production lines. This unit is suitable for a large range of applications including the bonding, fixing or potting of components in the electronic, optical and medical industries; fluorescent excitation for material testing and image processing; and high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from Techsil with various diameters and filters.
Datasheet
Description
The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to be realized especially in fully automated production lines. This unit is suitable for a large range of applications including the bonding, fixing or potting of components in the electronic, optical and medical industries; fluorescent excitation for material testing and image processing; and high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from Techsil with various diameters and filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle Bluepoint 4 Standard UV Spot Lamp - HOLA10002 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Bluepoint 4 Standard UV Spot Lamp
HOLA10002
Hoenle Bluepoint 4 Standard UV Spot Lamp HOLA10002
The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to be realized especially in fully automated production lines. This unit is suitable for a large range of applications including the bonding, fixing or potting of components in the electronic, optical and medical industries; fluorescent excitation for material testing and image processing; and high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from Techsil with various diameters and filters.

The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes.

It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to be realized especially in fully automated production lines.

This unit is suitable for a large range of applications including the bonding, fixing or potting of components in the electronic, optical and medical industries; fluorescent excitation for material testing and image processing; and high-intensity UV irradiation for chemical, biological and pharmaceutical purposes.

Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from Techsil with various diameters and filters.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10002
Product Name Hoenle Bluepoint 4 Standard UV Spot Lamp
Type Focused; Process or Water Line Mounted (optional feature); Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing System Controller - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Type Spot / Wand
Features Computer Interface or Programmable; LED
Spectral Range 365 nm, 385 nm,395 nm and 405 nm
View Details