Techsil Limited Hoenle Bluepoint LED Head N 365nm HOLA10018

Description
The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED Head.
Description
The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED Head.

Suppliers

Company
Product
Description
Supplier Links
Hoenle Bluepoint LED Head N 365nm - HOLA10018 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Bluepoint LED Head N 365nm
HOLA10018
Hoenle Bluepoint LED Head N 365nm HOLA10018
The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED Head.

The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED Head.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10018
Product Name Hoenle Bluepoint LED Head N 365nm
Type Process or Water Line Mounted (optional feature); Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - Phoseon FireEdge FE410 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 6000 to 10000 mW/cm²
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details