Techsil Limited Hoenle Portable UVAHand LED Lamp 365nm HOLA10011

Description
The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production results within a matter of seconds. There is no requirement for a warm-up or cool-down period - the UVAHAND LED comes with an in-built on/off switch, which can be used as frequently as needed. This is a very lightweight solution made from high strength materials which in turn makes it a very durable lamp. As the UVAHAND uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also lends itself very well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.
Datasheet
Description
The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production results within a matter of seconds. There is no requirement for a warm-up or cool-down period - the UVAHAND LED comes with an in-built on/off switch, which can be used as frequently as needed. This is a very lightweight solution made from high strength materials which in turn makes it a very durable lamp. As the UVAHAND uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also lends itself very well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle Portable UVAHand LED Lamp 365nm - HOLA10011 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Portable UVAHand LED Lamp 365nm
HOLA10011
Hoenle Portable UVAHand LED Lamp 365nm HOLA10011
The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production results within a matter of seconds. There is no requirement for a warm-up or cool-down period - the UVAHAND LED comes with an in-built on/off switch, which can be used as frequently as needed. This is a very lightweight solution made from high strength materials which in turn makes it a very durable lamp. As the UVAHAND uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also lends itself very well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.

The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable production results within a matter of seconds. There is no requirement for a warm-up or cool-down period - the UVAHAND LED comes with an in-built on/off switch, which can be used as frequently as needed. This is a very lightweight solution made from high strength materials which in turn makes it a very durable lamp. As the UVAHAND uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also lends itself very well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10011
Product Name Hoenle Portable UVAHand LED Lamp 365nm
Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - OmniCure AC4 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 87 to 135 watts
View Details
UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details