Techsil Limited Hoenle Bluepoint LED Eco Point Source Unit HOLA10022

Description
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to achieve the shortest cycle and machine throughput times with this unit. The bluepoint LED Eco can be used in fully automated production lines as well as in laboratory situations for manual irradiation. Suitable for a wide array of applications including the bonding, fixing or encapsulating of components in the electronic, optical or medical sectors; fluorescence stimulation for materials testing and picture processing; high intensity UV irradiation in the chemical, biological and pharmaceutical sectors; as a UV irradiation for different applications in a clean room. Product Features Typical service life of LED's is longer than 20,000 hours LED's can be switched on and off with no warm-up or cooling phase, saving time & energy Attach up to four LED heads and control separately, emitting different wavelengths Program complete process sequences with the unique Process FLOW Control Dimensions: 65 x 160 x 130mm Weight: approx. 500gm Available in a range of Wavelengths
Datasheet
Description
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to achieve the shortest cycle and machine throughput times with this unit. The bluepoint LED Eco can be used in fully automated production lines as well as in laboratory situations for manual irradiation. Suitable for a wide array of applications including the bonding, fixing or encapsulating of components in the electronic, optical or medical sectors; fluorescence stimulation for materials testing and picture processing; high intensity UV irradiation in the chemical, biological and pharmaceutical sectors; as a UV irradiation for different applications in a clean room. Product Features Typical service life of LED's is longer than 20,000 hours LED's can be switched on and off with no warm-up or cooling phase, saving time & energy Attach up to four LED heads and control separately, emitting different wavelengths Program complete process sequences with the unique Process FLOW Control Dimensions: 65 x 160 x 130mm Weight: approx. 500gm Available in a range of Wavelengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle Bluepoint LED Eco Point Source Unit - HOLA10022 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Bluepoint LED Eco Point Source Unit
HOLA10022
Hoenle Bluepoint LED Eco Point Source Unit HOLA10022
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to achieve the shortest cycle and machine throughput times with this unit. The bluepoint LED Eco can be used in fully automated production lines as well as in laboratory situations for manual irradiation. Suitable for a wide array of applications including the bonding, fixing or encapsulating of components in the electronic, optical or medical sectors; fluorescence stimulation for materials testing and picture processing; high intensity UV irradiation in the chemical, biological and pharmaceutical sectors; as a UV irradiation for different applications in a clean room. Product Features Typical service life of LED's is longer than 20,000 hours LED's can be switched on and off with no warm-up or cooling phase, saving time & energy Attach up to four LED heads and control separately, emitting different wavelengths Program complete process sequences with the unique Process FLOW Control Dimensions: 65 x 160 x 130mm Weight: approx. 500gm Available in a range of Wavelengths

The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to achieve the shortest cycle and machine throughput times with this unit.

The bluepoint LED Eco can be used in fully automated production lines as well as in laboratory situations for manual irradiation. Suitable for a wide array of applications including the bonding, fixing or encapsulating of components in the electronic, optical or medical sectors; fluorescence stimulation for materials testing and picture processing; high intensity UV irradiation in the chemical, biological and pharmaceutical sectors; as a UV irradiation for different applications in a clean room.

Product Features

  • Typical service life of LED's is longer than 20,000 hours
  • LED's can be switched on and off with no warm-up or cooling phase, saving time & energy
  • Attach up to four LED heads and control separately, emitting different wavelengths
  • Program complete process sequences with the unique Process FLOW Control
  • Dimensions: 65 x 160 x 130mm
  • Weight: approx. 500gm Available in a range of Wavelengths
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Disinfection and UVGI Sanitization Systems
Product Number HOLA10022
Product Name Hoenle Bluepoint LED Eco Point Source Unit
Applications Surface Disinfection
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Applications Surface Disinfection
Type Chamber
View Details
Modular Sterilization System - Z-1000 - Xenon Corporation
Specs
Applications Surface Disinfection
Features Computer Interface or Programmable; Timer; Pulsed
Spectral Range UVB
View Details
Clear-Raze UVC Wand - CR-18-AA - diaago
Specs
Type Spot / Wand
Spectral Range UVC
View Details
Specs
Type Chamber
Spectral Range UVC
View Details