Techsil Limited Hoenle Quad Light Guide 3mm x 1.5m (Bluepoint 4) HOPA10046

Description
This quadruple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length.
Description
This quadruple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length.

Suppliers

Company
Product
Description
Supplier Links
Hoenle Quad Light Guide 3mm x 1.5m (Bluepoint 4) - HOPA10046 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Quad Light Guide 3mm x 1.5m (Bluepoint 4)
HOPA10046
Hoenle Quad Light Guide 3mm x 1.5m (Bluepoint 4) HOPA10046
This quadruple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length.

This quadruple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOPA10046
Product Name Hoenle Quad Light Guide 3mm x 1.5m (Bluepoint 4)
Unlock Full Specs
to access all available technical data

Similar Products

UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details
UV LED Water-cooled Area Curing System - Phoseon FireLine FL440 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 12000 to 16000 mW/cm²
View Details