Techsil Limited Hoenle Single Light Guide 8mm x 1.5m (Bluepoint 4) HOPA10043

Description
This single UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. It is 8mm in diameter and 1.5m in length. Also available with smaller diameters and shorter cable length.
Description
This single UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. It is 8mm in diameter and 1.5m in length. Also available with smaller diameters and shorter cable length.

Suppliers

Company
Product
Description
Supplier Links
Hoenle Single Light Guide 8mm x 1.5m (Bluepoint 4) - HOPA10043 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Single Light Guide 8mm x 1.5m (Bluepoint 4)
HOPA10043
Hoenle Single Light Guide 8mm x 1.5m (Bluepoint 4) HOPA10043
This single UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. It is 8mm in diameter and 1.5m in length. Also available with smaller diameters and shorter cable length.

This single UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. It is 8mm in diameter and 1.5m in length. Also available with smaller diameters and shorter cable length.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOPA10043
Product Name Hoenle Single Light Guide 8mm x 1.5m (Bluepoint 4)
Unlock Full Specs
to access all available technical data

Similar Products

UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details
UV LED Large-Area Curing Systems - OmniCure AC8 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 260 to 547 watts
View Details