Techsil Limited Hoenle LED Spot 100 Lamp Head 405nm HOLA10017

Description
The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the electronic, medical or optical sectors. The high-intensity UV irradiation offered lends this system to the biological, chemicals and pharmaceutical sectors.
Datasheet
Description
The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the electronic, medical or optical sectors. The high-intensity UV irradiation offered lends this system to the biological, chemicals and pharmaceutical sectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle LED Spot 100 Lamp Head 405nm - HOLA10017 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle LED Spot 100 Lamp Head 405nm
HOLA10017
Hoenle LED Spot 100 Lamp Head 405nm HOLA10017
The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the electronic, medical or optical sectors. The high-intensity UV irradiation offered lends this system to the biological, chemicals and pharmaceutical sectors.

The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or encapsulation of components in the electronic, medical or optical sectors. The high-intensity UV irradiation offered lends this system to the biological, chemicals and pharmaceutical sectors.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10017
Product Name Hoenle LED Spot 100 Lamp Head 405nm
Type Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - Phoseon FireEdge FE410 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 6000 to 10000 mW/cm²
View Details
UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details