Techsil Limited Hoenle Lamp FOZFR 200mm - Bulb for UVACube 2000 HOLA10014

Description
The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.
Description
The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.

Suppliers

Company
Product
Description
Supplier Links
Hoenle Lamp FOZFR 200mm - Bulb for UVACube 2000 - HOLA10014 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle Lamp FOZFR 200mm - Bulb for UVACube 2000
HOLA10014
Hoenle Lamp FOZFR 200mm - Bulb for UVACube 2000 HOLA10014
The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.

The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10014
Product Name Hoenle Lamp FOZFR 200mm - Bulb for UVACube 2000
Type Chamber
Unlock Full Specs
to access all available technical data

Similar Products

UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details
Water-Cooled UV LED Large-Area Curing System - Phoseon VeriCure - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395, 405 nm
Power 95 watts
View Details