Techsil Limited Hoenle LED Spot 100 HP IC Compact Flood Unit HOLA10025

Description
The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable results can be achieved in even very short cycle times. The Hoenle LED Spot 100 HP IC comes in a range of wavelengths and offers an irradiation area of 100mmx100mm. Product Benefits Low temperature load No warm-up phase Stable for bigger areas IC - integrated controller Air cooled Intelligent power control
Datasheet
Description
The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable results can be achieved in even very short cycle times. The Hoenle LED Spot 100 HP IC comes in a range of wavelengths and offers an irradiation area of 100mmx100mm. Product Benefits Low temperature load No warm-up phase Stable for bigger areas IC - integrated controller Air cooled Intelligent power control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle LED Spot 100 HP IC Compact Flood Unit - HOLA10025 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle LED Spot 100 HP IC Compact Flood Unit
HOLA10025
Hoenle LED Spot 100 HP IC Compact Flood Unit HOLA10025
The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable results can be achieved in even very short cycle times. The Hoenle LED Spot 100 HP IC comes in a range of wavelengths and offers an irradiation area of 100mmx100mm. Product Benefits Low temperature load No warm-up phase Stable for bigger areas IC - integrated controller Air cooled Intelligent power control

The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable results can be achieved in even very short cycle times.

The Hoenle LED Spot 100 HP IC comes in a range of wavelengths and offers an irradiation area of 100mmx100mm.

Product Benefits

  • Low temperature load
  • No warm-up phase
  • Stable for bigger areas
  • IC - integrated controller
  • Air cooled
  • Intelligent power control
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10025
Product Name Hoenle LED Spot 100 HP IC Compact Flood Unit
Type Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details
UV LED Large-Area Curing Systems - OmniCure AC9 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 395 nm
Power 365 to 730 watts
View Details