Techsil Limited Hoenle LED Spot 100 Cable 1.5m HOPA10039

Description
This 1.5m cable is designed for use with the LED Spot 100.
Description
This 1.5m cable is designed for use with the LED Spot 100.

Suppliers

Company
Product
Description
Supplier Links
Hoenle LED Spot 100 Cable 1.5m - HOPA10039 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle LED Spot 100 Cable 1.5m
HOPA10039
Hoenle LED Spot 100 Cable 1.5m HOPA10039
This 1.5m cable is designed for use with the LED Spot 100.

This 1.5m cable is designed for use with the LED Spot 100.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOPA10039
Product Name Hoenle LED Spot 100 Cable 1.5m
Type Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber UV LED Curing System - Phoseon Optical Fiber UV LED Curing System - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395 nm
Intensity 10000 to 30000 mW/cm²
View Details
Light-Curing Equipment, Flood Curing Systems, ECE 2000 -  - Dymax
Specs
Type Flood
Intensity 105 mW/cm²
Length 8.0 inch (203 mm)
View Details