Techsil Limited Hoenle UVACube 400 Versatile UV Curing Chamber HOLA10028

Description
The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator. This chamber has a manual shutter and an internal hammered metal sheets provides excellent homogeneity within the chamber. The versatility of this unit allows for different emission spectra by means of using different lamps and filters. The UVACube 400 is available in a range of wavelengths: 365nm 385nm 395nm 405nm
Datasheet
Description
The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator. This chamber has a manual shutter and an internal hammered metal sheets provides excellent homogeneity within the chamber. The versatility of this unit allows for different emission spectra by means of using different lamps and filters. The UVACube 400 is available in a range of wavelengths: 365nm 385nm 395nm 405nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoenle UVACube 400 Versatile UV Curing Chamber - HOLA10028 - Techsil Limited
Bidford on Avon, United Kingdom
Hoenle UVACube 400 Versatile UV Curing Chamber
HOLA10028
Hoenle UVACube 400 Versatile UV Curing Chamber HOLA10028
The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator. This chamber has a manual shutter and an internal hammered metal sheets provides excellent homogeneity within the chamber. The versatility of this unit allows for different emission spectra by means of using different lamps and filters. The UVACube 400 is available in a range of wavelengths: 365nm 385nm 395nm 405nm

The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator.

This chamber has a manual shutter and an internal hammered metal sheets provides excellent homogeneity within the chamber.

The versatility of this unit allows for different emission spectra by means of using different lamps and filters.

The UVACube 400 is available in a range of wavelengths:

  • 365nm
  • 385nm
  • 395nm
  • 405nm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category UV Curing Equipment
Product Number HOLA10028
Product Name Hoenle UVACube 400 Versatile UV Curing Chamber
Type Chamber
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Large-Area Curing Systems - OmniCure AC7 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 40 to 160 watts
View Details
Light-Curing Equipment, Flood Curing Systems, ECE 5000 -  - Dymax
Specs
Type Flood
Intensity 225 mW/cm²
Length 5.0 inch (127 mm)
View Details