TE Connectivity Potting Resin F84594-000

Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 46, ≤ 1, ≤ 7.2, ≤ 17.5, ≤ 15, ≤ 12, ≤ 36, ≤ 35, ≤ 25, ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Tensile Strength for Mechanical Protection, Mechanical Protection & Insulation Potting Resin Application Type : Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 2.15 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 46, ≤ 1, ≤ 7.2, ≤ 17.5, ≤ 15, ≤ 12, ≤ 36, ≤ 35, ≤ 25, ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Tensile Strength for Mechanical Protection, Mechanical Protection & Insulation Potting Resin Application Type : Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 2.15 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - F84594-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
F84594-000
Potting Resin F84594-000
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 46, ≤ 1, ≤ 7.2, ≤ 17.5, ≤ 15, ≤ 12, ≤ 36, ≤ 35, ≤ 25, ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Tensile Strength for Mechanical Protection, Mechanical Protection & Insulation Potting Resin Application Type : Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 2.15 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Blue

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24, ≤ 46, ≤ 1, ≤ 7.2, ≤ 17.5, ≤ 15, ≤ 12, ≤ 36, ≤ 35, ≤ 25, ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : EN 50393, HD 631.1 S2
  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : High Tensile Strength for Mechanical Protection, Mechanical Protection & Insulation
  • Potting Resin Application Type : Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Double Chamber Bag
  • Product Volume (L) : 2.15

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas

Product Type Features


  • Material System : Two-Part Polyurethane
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Environmental Resistance : Hydrolysis Stable, Water-Repellent
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number F84594-000
Product Name Potting Resin
Chemical System Polyurethane; Two-Part Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - E11634-001 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - 860688-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - EE3389-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 019864-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details