Body Features Primary Product Color : Opaque
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards UL Flammability Rating : No
Operation/Applicatio
n Mechanical Resistance : Mechanical Protection & Insulation
Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Drums Product Volume (L) : 4.8
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China, Americas
Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material
Usage Conditions Flammability Performance : Non-Flame-Retardant
Body Features
- Primary Product Color : Opaque
Electrical Characteristics
Industry Standards
- UL Flammability Rating : No
Operation/Application
- Mechanical Resistance : Mechanical Protection & Insulation
Packaging Features
- Packaging Quantity : 1
- Potting Resin Packaging Method : Drums
- Product Volume (L) : 4.8
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China, Americas
Product Type Features
- Material System : Two-Part Polyurethane
- Potting Resin Product Type : Casting Material
Usage Conditions
- Flammability Performance : Non-Flame-Retardant