Body Features Primary Product Color : Green
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No
Operation/Applicatio
n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 2.45
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material
Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant
Body Features
- Primary Product Color : Green
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD 631.1 S2, EN 50393
- UL Flammability Rating : No
Operation/Application
- Mechanical Resistance : High Elongation, Insulation
- Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Packaging Features
- Packaging Quantity : 1
- Potting Resin Packaging Method : Double Chamber Bag
- Product Volume (L) : 2.45
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features
- Material System : Two-Part Hydrocarbon Resin
- Potting Resin Product Type : Casting Material
Usage Conditions
- Environmental Resistance : Water-Repellent, Hydrolysis Stable
- Flammability Performance : Non-Flame-Retardant