TE Connectivity Potting Resin CP6932-000

Description
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Shock & Vibration, High Elongation Potting Resin Application Type : Junction Boxes, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Box Product Volume (L) : .25 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Gel-Filled Junction Box Usage Conditions Environmental Resistance : Protection Against Humidity, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Shock & Vibration, High Elongation Potting Resin Application Type : Junction Boxes, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Box Product Volume (L) : .25 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Gel-Filled Junction Box Usage Conditions Environmental Resistance : Protection Against Humidity, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - CP6932-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
CP6932-000
Potting Resin CP6932-000
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Shock & Vibration, High Elongation Potting Resin Application Type : Junction Boxes, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Box Product Volume (L) : .25 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Gel-Filled Junction Box Usage Conditions Environmental Resistance : Protection Against Humidity, Water-Repellent Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Transparent

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : Mechanical Shock & Vibration, High Elongation
  • Potting Resin Application Type : Junction Boxes, Potting

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Box
  • Product Volume (L) : .25

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia

Product Type Features


  • Material System : Two-Part Hydrocarbon Resin
  • Potting Resin Product Type : Gel-Filled Junction Box

Usage Conditions


  • Environmental Resistance : Protection Against Humidity, Water-Repellent
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number CP6932-000
Product Name Potting Resin
Chemical System Two-Part Hydrocarbon Resin
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3391-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - D34921-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - EE3380-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - EA0427-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details