Body Features Primary Product Color : Blue
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 12, ≤ 15, ≤ 7.2, ≤ 42, ≤ 17.5, ≤ 24, ≤ 36, ≤ 25, ≤ 35, ≤ 46
Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No
Operation/Applicatio
n Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 1.7
Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material
Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant
Body Features
- Primary Product Color : Blue
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 12, ≤ 15, ≤ 7.2, ≤ 42, ≤ 17.5, ≤ 24, ≤ 36, ≤ 25, ≤ 35, ≤ 46
Industry Standards
- Compatible With Approved Standards Products : HD 631.1 S2, EN 50393
- UL Flammability Rating : No
Operation/Application
- Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection
- Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Packaging Features
- Packaging Quantity : 1
- Potting Resin Packaging Method : Double Chamber Bag
- Product Volume (L) : 1.7
Product Availability
- Product Availability : China, Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Material System : Two-Part Polyurethane
- Potting Resin Product Type : Casting Material
Usage Conditions
- Environmental Resistance : Hydrolysis Stable, Water-Repellent
- Flammability Performance : Non-Flame-Retardant