The THS770006 is a fixed-gain +6dB, wideband, fully-differential amplifier designed to drive 14- and 16-bit analog-to-digital converters at frequencies up to 200 MHz. It operates from a single +5V supply and offers a 2.4 GHz bandwidth, 3100 V/µs slew rate, and low distortion with -107 dBc third-order intermodulation distortion at 100 MHz. The device is packaged in a 24-lead VQFN (RGE) thermally-enhanced package and is characterized for operation from -40°C to +85°C. It meets RoHS compliance and is rated for a maximum junction temperature of 150°C.
High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain 24-VQFN -40 to 85
2.4GHz Op Amp, 3100V/µs Slew Rate, 6.25dB Gain, VQFN EP Product overview: THS770006IRGET from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 3100V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4GHz, 3100V, VQFN, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS770006IRGET can be used for catalog matching and distributor lookup.
ADC Driver IC Data Acquisition 24-VQFN (4x4)
ADC Driver IC Data Acquisition 24-VQFN (4x4)
ADC Driver IC Data Acquisition 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1267265-THS770006IRG
Packaging: Reel - TR
Type: ADC Driver
Package: 24-VFQFN Exposed Pad
Applications: Data Acquisition
Mounting: SMD
Family Name: THS770006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): LTC6409CUDB#PBF; LTC6409HUDB#PBF; LTC6409IUDB#PBF;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
THS770006 High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain
Differential Amplifiers High-Spd Fully Diff ADC Driver Amp
ADC Driver IC Data Acquisition 24-VQFN (4x4)
IC ADC DRIVER 24VQFN
IC ADC DRIVER 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS770006IRGET | 771-THS770006IRGET | 296-27821-2-ND | 1267265-THS770006IRGET | THS770006IRGET | THS770006IRGET | THS770006IRGET | THS770006IRGET | THS770006IRGET |
| Product Name | THS770006 High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain | 2.4GHz 3100V VQFN Operational Amplifier IC | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - THS770006IRGET | Differential Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | VQFN | Tape and Reel | 24-VFQFN Exposed Pad | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | ||||||||
| Slew Rate | 3100 V/µs |