onsemi Dual 5V SOIC Linear Comparator IC NE521DR2

Description
Dual Comparator/Sense Amp, 5V, SOIC-14, 2500/Reel Product overview: NE521DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator/Sense Amp, 5V, SOIC-14, 2500/Reel Product overview: NE521DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Linear Comparator IC
692-NE521DR2
Dual 5V SOIC Linear Comparator IC 692-NE521DR2
Dual Comparator/Sense Amp, 5V, SOIC-14, 2500/Reel Product overview: NE521DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521DR2 can be used for catalog matching and distributor lookup.

Dual Comparator/Sense Amp, 5V, SOIC-14, 2500/Reel Product overview: NE521DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - NE521DR2 - 1230963-NE521DR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NE521DR2
1230963-NE521DR2
Linear - Linear - Comparators - NE521DR2 1230963-NE521DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1230963-NE521DR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230963-NE521DR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
 - NE521DR2 - Rochester Electronics
Newburyport, MA, United States
Dual Differential Comparator/Sense Amp

Dual Differential Comparator/Sense Amp

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NE521DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NE521DR2
Integrated Circuits (ICs) - Linear - Comparators NE521DR2
IC COMPARATOR 2 DIFF 14SOIC

IC COMPARATOR 2 DIFF 14SOIC

Supplier's Site
Comparators - NE521DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NE521DR2
Comparators NE521DR2
Comparator Differential TTL 14-SOIC

Comparator Differential TTL 14-SOIC

Buy Now Datasheet
Linear - Comparators - NE521DR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
NE521DR2
Linear - Comparators NE521DR2
IC COMPARATOR DUAL DIFF 14-SOIC

IC COMPARATOR DUAL DIFF 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-NE521DR2 1230963-NE521DR2 NE521DR2 NE521DR2 NE521DR2 NE521DR2
Product Name Dual 5V SOIC Linear Comparator IC Linear - Linear - Comparators - NE521DR2 Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators
Supply Voltage (VS) ? to 7 volts 5.25 to 4.75 volts
Power Dissipation (PD) 1040 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel SOIC; SOIC-14 NB 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Output Differential
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564002Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details