Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936494-THS7530QPWPRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS7530
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43370-6, -296-43370-1-ND, 296-43370-2, 296-43370-1
300MHz Op Amp, Fully Diff, Variable Gain, 14-HTSSOP, Automotive Product overview: THS7530QPWPRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 300MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7530QPWPRQ1 can be used for catalog matching and distributor lookup.
THS7530-Q1 - Automotive, 300MHz, Fully Differential, Continuously Variable Gain Amplifier
IC VARIABLE GAIN 1 CIRC 14HTSSOP
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Differential Amplifiers Automotive, 300MHz, Fully Differential, Continuously Variable Gain Amplifier 14-HTSSOP -40 to 125
IC VARIABLE GAIN 1 CIRC 14HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43370-2-ND | 936494-THS7530QPWPRQ1 | 687-THS7530QPWPRQ1 | THS7530QPWPRQ1 | THS7530QPWPRQ1 | THS7530QPWPRQ1 | THS7530QPWPRQ1 | THS7530QPWPRQ1 | THS7530QPWPRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7530QPWPRQ1 | Automotive 300MHz HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 40 milliamps | 40 milliamps | 40 milliamps | 40 milliamps | |||||
| Slew Rate | 1250 V/µs | 0.0013 V/µs | 1250 V/µs | 1250 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-HTSSOP | SSOP; SOP; TSSOP; HTSSOP14 | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Operating Range | Automotive |