Dual Differential Comparator/Sense Amp
Dual Comparator/Sense Amp, 5V, SOIC-14, 12ns Prop Delay Product overview: NE521DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521DR2G can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL DIFF 14-SOIC
IC COMPARATOR 2 DIFF 14SOIC
Comparator Differential TTL 14-SOIC
COMPARATOR, 9.6NS, 0 TO 70DEG C; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:9.6ns; Supply Voltage Range:± 4.75V to ± 5.25V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:TTL RoHS Compliant: Yes
Analog Comparators Dual Diff Comparator Sense Amp
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | NE521DR2G | 692-NE521DR2G | NE521DR2G | NE521DR2G | NE521DR2G | 26K5041 | NE521DR2G |
| Product Name | Dual 5V SOIC Linear Comparator IC | Linear - Comparators | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparator, 9.6Ns, 0 To 70Deg C; Comparator Type Onsemi | Analog Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC-14 NB | Tape and Reel | 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | ? to 7 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts |