Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13 EL1516IYZ-T13

Description
Manufacturer: Elantec Win Source Part Number: 917976-EL1516IYZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 2 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Elantec Win Source Part Number: 917976-EL1516IYZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 2 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13 - 917976-EL1516IYZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13
917976-EL1516IYZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13 917976-EL1516IYZ-T13
Manufacturer: Elantec Win Source Part Number: 917976-EL1516IYZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 2 Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001

Manufacturer: Elantec
Win Source Part Number: 917976-EL1516IYZ-T13
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 2 Circuit - 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL1516IYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL1516IYZ-T13
IC OPAMP DIFF 2 CIRCUIT 8MSOP

IC OPAMP DIFF 2 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 917976-EL1516IYZ-T13 EL1516IYZ-T13
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516IYZ-T13 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2412888 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details